20V 68uF Tantalum Capacitor, SMD, 2917 Case Product overview: 593D686X0020E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20V, 68uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D686X0020E2TE3
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
CAP TANT 68UF 20% 20V 2917
TANTALUM CAPACITOR, 68UF, 20V 20%; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.05A; Product Height:4mmRoHS Compliant: Yes
68uF 20V -55℃~+125℃ 150mΩ ±20% 2917 Tantalum Capacitors ROHS
CAP TANT 68UF 20% 20V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-593D686X0020E2TE3 | 718-1973-1-ND | 718-1973-6-ND | 593D686X0020E2TE3 | 65K3061 | 17930-593D686X0020E2TE3 | 593D686X0020E2TE3 |
| Product Name | SMD 20V 68uF Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 68Uf, 20V 20%; Capacitance Vishay | 68uF 20V -55℃~+125℃ 150mΩ ±20% 2917 Tantalum Capacitors ROHS | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |