Vishay Intertechnology, Inc. SMD 6.8uF 50V Capacitor 593D685X9050E2TE3

Description
Tantalum Capacitor 6.8uF 50V 10% 7343 SMD 550mR 125C Product overview: 593D685X9050E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D685X9050E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 6.8uF 50V 10% 7343 SMD 550mR 125C Product overview: 593D685X9050E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D685X9050E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.8uF 50V Capacitor
59-593D685X9050E2TE3
SMD 6.8uF 50V Capacitor 59-593D685X9050E2TE3
Tantalum Capacitor 6.8uF 50V 10% 7343 SMD 550mR 125C Product overview: 593D685X9050E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D685X9050E2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 6.8uF 50V 10% 7343 SMD 550mR 125C Product overview: 593D685X9050E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D685X9050E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D685X9050E2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D685X9050E2TE3TR-ND
Tantalum Capacitors 718-593D685X9050E2TE3TR-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D685X9050E2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D685X9050E2TE3DKR-ND
Tantalum Capacitors 718-593D685X9050E2TE3DKR-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D685X9050E2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D685X9050E2TE3CT-ND
Tantalum Capacitors 718-593D685X9050E2TE3CT-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D685X9050E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D685X9050E2TE3
Tantalum Capacitors 593D685X9050E2TE3
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D685X9050E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D685X9050E2TE3
Capacitors - Tantalum Capacitors 593D685X9050E2TE3
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D685X9050E2TE3 718-593D685X9050E2TE3TR-ND 718-593D685X9050E2TE3DKR-ND 593D685X9050E2TE3 593D685X9050E2TE3
Product Name SMD 6.8uF 50V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 226SML063MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers