Tantalum Cap 6.8uF 35V 10% 7343 SMD 300mR 125C Product overview: 593D685X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D685X9035D2TE3
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
CAP TANT 6.8UF 10% 35V 2917
CAP, 6.8UF, 35V, TANT, CASE D; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:710mA; Qualification:- RoHS Compliant: Yes
CAP, 6.8UF, 35V, TANT, CASE D; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:710mA; Qualification:- RoHS Compliant: Yes
CAP TANT 6.8UF 10% 35V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-593D685X9035D2TE3 | 718-593D685X9035D2TE3CT-ND | 718-593D685X9035D2TE3DKR-ND | 593D685X9035D2TE3 | 01N2177 | 593D685X9035D2TE3 |
| Product Name | SMD 6.8uF 35V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Cap, 6.8Uf, 35V, Tant, Case D; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |