Vishay Precision Group Tantalum Capacitors 593D685X9035C2TE3

Description
Capacitor Tantalum SMT 593D 35V 6.8uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT 593D 35V 6.8uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6844648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844648
Tantalum Capacitors 6844648
Capacitor Tantalum SMT 593D 35V 6.8uF

Capacitor Tantalum SMT 593D 35V 6.8uF

Supplier's Site
Tantalum Capacitors - 6844648P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844648P
Tantalum Capacitors 6844648P
Capacitor Tantalum SMT 593D 35V 6.8uF

Capacitor Tantalum SMT 593D 35V 6.8uF

Supplier's Site
Tantalum Capacitors - 1708568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708568
Tantalum Capacitors 1708568
Capacitor Tantalum SMT 593D 35V 6.8uF

Capacitor Tantalum SMT 593D 35V 6.8uF

Supplier's Site
Tantalum Capacitors - 593D685X9035C2TE3 - 907548-593D685X9035C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D685X9035C2TE3
907548-593D685X9035C2TE3
Tantalum Capacitors - 593D685X9035C2TE3 907548-593D685X9035C2TE3
Manufacturer: Vishay Win Source Part Number: 907548-593D685X9035C 2TE3 Series: TANTAMOUNT®, 593D Operating Temperature Range: -55°C ~ 125°C Features: 6.8 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 475mOhm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-593D685X9035C2TE 3CT, 718-593D685X9035C2TE 3DKR, 593D685X9035C2TE3-ND , 718-593D685X9035C2TE 3TR

Manufacturer: Vishay
Win Source Part Number: 907548-593D685X9035C2TE3
Series: TANTAMOUNT®, 593D
Operating Temperature Range: -55°C ~ 125°C
Features: 6.8 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 475mOhm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-593D685X9035C2TE3CT, 718-593D685X9035C2TE3DKR, 593D685X9035C2TE3-ND, 718-593D685X9035C2TE3TR

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 35V 0.475 Ohm Capacitor
59-593D685X9035C2TE3
SMD 6.8uF 35V 0.475 Ohm Capacitor 59-593D685X9035C2TE3
Cap Tant Solid 6.8uF 35V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.475 Ohm 125°C T/R Product overview: 593D685X9035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 35V, 0.475 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 35V, 0.475 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D685X9035C2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 6.8uF 35V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.475 Ohm 125°C T/R Product overview: 593D685X9035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 35V, 0.475 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 35V, 0.475 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D685X9035C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D685X9035C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D685X9035C2TE3TR-ND
Tantalum Capacitors 718-593D685X9035C2TE3TR-ND
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 475mOhm

6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 475mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D685X9035C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D685X9035C2TE3DKR-ND
Tantalum Capacitors 718-593D685X9035C2TE3DKR-ND
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 475mOhm

6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 475mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D685X9035C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D685X9035C2TE3CT-ND
Tantalum Capacitors 718-593D685X9035C2TE3CT-ND
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 475mOhm

6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 475mOhm

Buy Now Datasheet
CAP TANT 6.8UF 35V 10% 2312 - 874-593D685X9035C2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 6.8UF 35V 10% 2312
874-593D685X9035C2TE3
CAP TANT 6.8UF 35V 10% 2312 874-593D685X9035C2TE3
CAP TANT 6.8UF 35V 10% 2312

CAP TANT 6.8UF 35V 10% 2312

Supplier's Site
Capacitors - Tantalum Capacitors - 593D685X9035C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D685X9035C2TE3
Capacitors - Tantalum Capacitors 593D685X9035C2TE3
CAP TANT 6.8UF 10% 35V 2312

CAP TANT 6.8UF 10% 35V 2312

Supplier's Site
Tantalum Capacitors - 593D685X9035C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D685X9035C2TE3
Tantalum Capacitors 593D685X9035C2TE3
CAP TANT 6.8UF 10% 35V 2312

CAP TANT 6.8UF 10% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6844648 6844648P 907548-593D685X9035C2TE3 59-593D685X9035C2TE3 718-593D685X9035C2TE3TR-ND 718-593D685X9035C2TE3DKR-ND 874-593D685X9035C2TE3 593D685X9035C2TE3 593D685X9035C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 593D685X9035C2TE3 SMD 6.8uF 35V 0.475 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors CAP TANT 6.8UF 35V 10% 2312 Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2 TANTALUM (DRY/SOLID)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers