Vishay Intertechnology, Inc. Tantalum Capacitors 593D685X9016A2TE3

Description
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
Request a Quote
Description
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 593D685X9016A2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 6.8 µF with a voltage rating of 16 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is characterized by low equivalent series resistance (ESR) and high ripple current carrying capability, making it suitable for applications in industrial, telecom infrastructure, and general-purpose circuits. The capacitor is available in a molded case and is compatible with high-volume automatic pick and place equipment. It is qualified to EIA-717 standards and has a moisture sensitivity level of 1. The terminations are standard matte tin, with options for tin/lead available. The product is surge current tested and adheres to RoHS compliance standards, ensuring it meets modern environmental regulations. Engineers considering this component should note its reliability in demanding applications, as it has undergone rigorous testing for surge voltage, humidity, thermal shock, and mechanical performance.

Datasheet Summary
Powered by GS/AI

The 593D685X9016A2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 6.8 µF with a voltage rating of 16 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is characterized by low equivalent series resistance (ESR) and high ripple current carrying capability, making it suitable for applications in industrial, telecom infrastructure, and general-purpose circuits. The capacitor is available in a molded case and is compatible with high-volume automatic pick and place equipment. It is qualified to EIA-717 standards and has a moisture sensitivity level of 1. The terminations are standard matte tin, with options for tin/lead available. The product is surge current tested and adheres to RoHS compliance standards, ensuring it meets modern environmental regulations. Engineers considering this component should note its reliability in demanding applications, as it has undergone rigorous testing for surge voltage, humidity, thermal shock, and mechanical performance.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D685X9016A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D685X9016A2TE3-ND
Tantalum Capacitors 593D685X9016A2TE3-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 593D685X9016A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D685X9016A2TE3
Tantalum Capacitors 593D685X9016A2TE3
CAP TANT 6.8UF 10% 16V 1206

CAP TANT 6.8UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 593D685X9016A2TE3-ND 593D685X9016A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers