Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:560mA; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 15AC1736 |
| Product Name | Capacitance Vishay |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 22 microF |