Vishay Precision Group Tantalum Capacitor, 22Uf 35V 0.275 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay 593D226X0035E2TE3.

Description
TANTALUM CAPACITOR, 22UF 35V 0.275 OHM 20%, 7343-43, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.275ohm; Manufacturer Size Code:E; Case Size:2917 RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 22UF 35V 0.275 OHM 20%, 7343-43, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.275ohm; Manufacturer Size Code:E; Case Size:2917 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf 35V 0.275 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay - 26AC8368 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 35V 0.275 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay
26AC8368
Tantalum Capacitor, 22Uf 35V 0.275 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay 26AC8368
TANTALUM CAPACITOR, 22UF 35V 0.275 OHM 20%, 7343-43, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.275ohm; Manufacturer Size Code:E; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 35V 0.275 OHM 20%, 7343-43, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.275ohm; Manufacturer Size Code:E; Case Size:2917 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC8368
Product Name Tantalum Capacitor, 22Uf 35V 0.275 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details