Vishay Intertechnology, Inc. Tantalum Capacitors 593D156X0020B2TE3

Description
15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D156X0020B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D156X0020B2TE3-ND
Tantalum Capacitors 593D156X0020B2TE3-ND
15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D156X0020B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D156X0020B2TE3
Capacitors - Tantalum Capacitors 593D156X0020B2TE3
CAP TANT 15UF 20% 20V 1411

CAP TANT 15UF 20% 20V 1411

Supplier's Site
Tantalum Capacitors - 593D156X0020B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D156X0020B2TE3
Tantalum Capacitors 593D156X0020B2TE3
CAP TANT 15UF 20% 20V 1411

CAP TANT 15UF 20% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D156X0020B2TE3-ND 593D156X0020B2TE3 593D156X0020B2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1162-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details