Vishay Intertechnology, Inc. Tantalum Capacitors 593D156X0010B2TE3

Description
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D156X0010B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D156X0010B2TE3-ND
Tantalum Capacitors 593D156X0010B2TE3-ND
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm

15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D156X0010B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D156X0010B2TE3
Tantalum Capacitors 593D156X0010B2TE3
CAP TANT 15UF 20% 10V 1411

CAP TANT 15UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D156X0010B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D156X0010B2TE3
Capacitors - Tantalum Capacitors 593D156X0010B2TE3
CAP TANT 15UF 20% 10V 1411

CAP TANT 15UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D156X0010B2TE3-ND 593D156X0010B2TE3 593D156X0010B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 276AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details