Vishay Precision Group SMD 16 V 100 uF Capacitor 593D107X9016E2WE3

Description
CAPACITOR, TANTALUM, SOLID, POLARIZED, 16 V, 100 uF, SURFACE MOUNT, 2917, CHIP, ROHS COMPLIANT Product overview: 593D107X9016E2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16 V, 100 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16 V, 100 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9016E2WE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, TANTALUM, SOLID, POLARIZED, 16 V, 100 uF, SURFACE MOUNT, 2917, CHIP, ROHS COMPLIANT Product overview: 593D107X9016E2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16 V, 100 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16 V, 100 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9016E2WE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16 V 100 uF Capacitor
59-593D107X9016E2WE3
SMD 16 V 100 uF Capacitor 59-593D107X9016E2WE3
CAPACITOR, TANTALUM, SOLID, POLARIZED, 16 V, 100 uF, SURFACE MOUNT, 2917, CHIP, ROHS COMPLIANT Product overview: 593D107X9016E2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16 V, 100 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16 V, 100 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9016E2WE3 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 16 V, 100 uF, SURFACE MOUNT, 2917, CHIP, ROHS COMPLIANT Product overview: 593D107X9016E2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16 V, 100 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16 V, 100 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9016E2WE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D107X9016E2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D107X9016E2WE3TR-ND
Tantalum Capacitors 718-593D107X9016E2WE3TR-ND
593D107X9016E2WE3

593D107X9016E2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-593D107X9016E2WE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D107X9016E2WE3CT-ND
Tantalum Capacitors 718-593D107X9016E2WE3CT-ND
593D107X9016E2WE3

593D107X9016E2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-593D107X9016E2WE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D107X9016E2WE3DKR-ND
Tantalum Capacitors 718-593D107X9016E2WE3DKR-ND
593D107X9016E2WE3

593D107X9016E2WE3

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D107X9016E2WE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
593D107X9016E2WE3
Capacitors - Tantalum Capacitors 593D107X9016E2WE3
593D107X9016E2WE3

593D107X9016E2WE3

Supplier's Site
Cap, 100Uf, 16V, Tant, Case E; Capacitance Vishay - 37AJ7795 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Tant, Case E; Capacitance Vishay
37AJ7795
Cap, 100Uf, 16V, Tant, Case E; Capacitance Vishay 37AJ7795
CAP, 100UF, 16V, TANT, CASE E; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 16V, TANT, CASE E; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D107X9016E2WE3 718-593D107X9016E2WE3TR-ND 718-593D107X9016E2WE3DKR-ND 593D107X9016E2WE3 37AJ7795
Product Name SMD 16 V 100 uF Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 100Uf, 16V, Tant, Case E; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Polymer - 337XMPL004YG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details