Vishay Precision Group Tantalum Capacitor, 100Uf 16V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay 593D107X9016E2TE3.

Description
TANTALUM CAPACITOR, 100UF 16V 0.1 OHM 10%, 7343-43, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Case Size:2917 RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 100UF 16V 0.1 OHM 10%, 7343-43, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Case Size:2917 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 100Uf 16V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay - 29AC0522 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 16V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
29AC0522
Tantalum Capacitor, 100Uf 16V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay 29AC0522
TANTALUM CAPACITOR, 100UF 16V 0.1 OHM 10%, 7343-43, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 16V 0.1 OHM 10%, 7343-43, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Case Size:2917 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC0522
Product Name Tantalum Capacitor, 100Uf 16V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details