Vishay Intertechnology, Inc. Tantalum Capacitors - 593D107X9016D2T 593D107X9016D2T

Description
Manufacturer: Vishay Win Source Part Number: 713127-593D107X9016D 2T Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 713127-593D107X9016D 2T Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D107X9016D2T - 713127-593D107X9016D2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D107X9016D2T
713127-593D107X9016D2T
Tantalum Capacitors - 593D107X9016D2T 713127-593D107X9016D2T
Manufacturer: Vishay Win Source Part Number: 713127-593D107X9016D 2T Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 713127-593D107X9016D2T
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Reference case: SMD
Reference Date Code: 03+
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD 100uF 16V Capacitor
59-593D107X9016D2T
SMD 100uF 16V Capacitor 59-593D107X9016D2T
Tantalum Capacitor 100uF 16V 10% 7343 SMD 125mR Product overview: 593D107X9016D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9016D2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 100uF 16V 10% 7343 SMD 125mR Product overview: 593D107X9016D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9016D2T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 713127-593D107X9016D2T 59-593D107X9016D2T
Product Name Tantalum Capacitors - 593D107X9016D2T SMD 100uF 16V Capacitor
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers