Vishay Intertechnology, Inc. Tantalum Capacitors 593D107X0016E2TE3

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2138-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2138-2-ND
Tantalum Capacitors 718-2138-2-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2138-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2138-6-ND
Tantalum Capacitors 718-2138-6-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2138-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2138-1-ND
Tantalum Capacitors 718-2138-1-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 16V Capacitor
59-593D107X0016E2TE3
SMD 100uF 16V Capacitor 59-593D107X0016E2TE3
100uF 16V Tantalum Capacitor, 2917 SMD, 100mR ESR Product overview: 593D107X0016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X0016E2TE3 can be used for catalog matching and distributor lookup.

100uF 16V Tantalum Capacitor, 2917 SMD, 100mR ESR Product overview: 593D107X0016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X0016E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D107X0016E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D107X0016E2TE3
Tantalum Capacitors 593D107X0016E2TE3
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 16V 20%; Capacitance Vishay - 65K2995 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V 20%; Capacitance Vishay
65K2995
Tantalum Capacitor, 100Uf, 16V 20%; Capacitance Vishay 65K2995
TANTALUM CAPACITOR, 100UF, 16V 20%; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V 20%; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 593D107X0016E2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D107X0016E2TE3
Tantalum Capacitors 593D107X0016E2TE3
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet
CAP TANT 100UF 16V 20% 2917 - 874-593D107X0016E2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 100UF 16V 20% 2917
874-593D107X0016E2TE3
CAP TANT 100UF 16V 20% 2917 874-593D107X0016E2TE3
CAP TANT 100UF 16V 20% 2917

CAP TANT 100UF 16V 20% 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2138-2-ND 718-2138-6-ND 59-593D107X0016E2TE3 593D107X0016E2TE3 65K2995 593D107X0016E2TE3 874-593D107X0016E2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 16V Capacitor Tantalum Capacitors Tantalum Capacitor, 100Uf, 16V 20%; Capacitance Vishay Tantalum Capacitors CAP TANT 100UF 16V 20% 2917
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713219 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers