Vishay Intertechnology, Inc. Tantalum Capacitors - 593D107X0016D2TE3 593D107X0016D2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 709151-593D107X0016D 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 125mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 709151-593D107X0016D 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 125mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D107X0016D2TE3 - 709151-593D107X0016D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D107X0016D2TE3
709151-593D107X0016D2TE3
Tantalum Capacitors - 593D107X0016D2TE3 709151-593D107X0016D2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 709151-593D107X0016D 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 125mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 709151-593D107X0016D2TE3
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 100μF
Tolerance: ±20%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 125mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Singapore, Singapore
SMD 100uF 16V Capacitor
59-593D107X0016D2TE3
SMD 100uF 16V Capacitor 59-593D107X0016D2TE3
Tantalum Capacitor 100uF 16V 20% 7343 SMD 125mR 125C Product overview: 593D107X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X0016D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 100uF 16V 20% 7343 SMD 125mR 125C Product overview: 593D107X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X0016D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1928-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1928-2-ND
Tantalum Capacitors 718-1928-2-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1928-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1928-6-ND
Tantalum Capacitors 718-1928-6-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1928-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1928-1-ND
Tantalum Capacitors 718-1928-1-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Cap, 100Uf, 16V, Tant, Case D Rohs Compliant Vishay - 70AH0572 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Tant, Case D Rohs Compliant Vishay
70AH0572
Cap, 100Uf, 16V, Tant, Case D Rohs Compliant Vishay 70AH0572
CAP, 100UF, 16V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 100UF, 16V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 100Uf, 16V, Tant, Case D; Capacitance Vishay - 66AJ2053 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Tant, Case D; Capacitance Vishay
66AJ2053
Cap, 100Uf, 16V, Tant, Case D; Capacitance Vishay 66AJ2053
CAP, 100UF, 16V, TANT, CASE D; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.1A; Qualification:-RoHS Compliant: Yes

CAP, 100UF, 16V, TANT, CASE D; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.1A; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 16V, Tant, Case D; Capacitance Vishay - 67K3113 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Tant, Case D; Capacitance Vishay
67K3113
Cap, 100Uf, 16V, Tant, Case D; Capacitance Vishay 67K3113
CAP, 100UF, 16V, TANT, CASE D; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.1A; Qualification:-RoHS Compliant: Yes

CAP, 100UF, 16V, TANT, CASE D; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.1A; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D107X0016D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D107X0016D2TE3
Capacitors - Tantalum Capacitors 593D107X0016D2TE3
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - 593D107X0016D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D107X0016D2TE3
Tantalum Capacitors 593D107X0016D2TE3
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 709151-593D107X0016D2TE3 59-593D107X0016D2TE3 718-1928-2-ND 718-1928-6-ND 70AH0572 66AJ2053 593D107X0016D2TE3 593D107X0016D2TE3
Product Name Tantalum Capacitors - 593D107X0016D2TE3 SMD 100uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Cap, 100Uf, 16V, Tant, Case D Rohs Compliant Vishay Cap, 100Uf, 16V, Tant, Case D; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C512T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details