Vishay Intertechnology, Inc. Tantalum Capacitors 593D107X0010D2TE3

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1100-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1100-2-ND
Tantalum Capacitors 718-1100-2-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1100-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1100-6-ND
Tantalum Capacitors 718-1100-6-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1100-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1100-1-ND
Tantalum Capacitors 718-1100-1-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V Capacitor
59-593D107X0010D2TE3
SMD 100uF 10V Capacitor 59-593D107X0010D2TE3
100uF 10V Tantalum Capacitor, 2917 SMD, 100mR ESR Product overview: 593D107X0010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X0010D2TE3 can be used for catalog matching and distributor lookup.

100uF 10V Tantalum Capacitor, 2917 SMD, 100mR ESR Product overview: 593D107X0010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X0010D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 2507724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507724
Tantalum Capacitors 2507724
Tantalum Capacitor SMD 100uF 10V 20%

Tantalum Capacitor SMD 100uF 10V 20%

Supplier's Site
Tantalum Capacitors - 2507723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507723
Tantalum Capacitors 2507723
Tantalum Capacitor SMD 100uF 10V 20%

Tantalum Capacitor SMD 100uF 10V 20%

Supplier's Site
Tantalum Capacitors - 2507724P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507724P
Tantalum Capacitors 2507724P
Tantalum Capacitor SMD 100uF 10V 20%

Tantalum Capacitor SMD 100uF 10V 20%

Supplier's Site
Tantalum Capacitors - 593D107X0010D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D107X0010D2TE3
Tantalum Capacitors 593D107X0010D2TE3
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site Datasheet
CAPACITOR; TANTALUM; 100UF ;TOL+-20%; SMD; VOL-RTG 10V;EIA SIZE 7343-31 - 70212855 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; TANTALUM; 100UF ;TOL+-20%; SMD; VOL-RTG 10V;EIA SIZE 7343-31
70212855
CAPACITOR; TANTALUM; 100UF ;TOL+-20%; SMD; VOL-RTG 10V;EIA SIZE 7343-31 70212855
Operating Temperature: –55 °C to 125 °C Capacitance Range: 0.47 μF to 680 μF Molded Case Available in Five Case Codes Compatible with “High Volume” Automatic Pick and Place Equipment High Ripple Current Carrying Capability Low ESR Meets EIS 535BAAE and IEC Specification QC300801/US0001

  • Operating Temperature: –55 °C to 125 °C
  • Capacitance Range: 0.47 μF to 680 μF
  • Molded Case Available in Five Case Codes
  • Compatible with “High Volume” Automatic Pick and Place Equipment
  • High Ripple Current Carrying Capability
  • Low ESR
  • Meets EIS 535BAAE and IEC Specification QC300801/US0001
Supplier's Site
Tantalum Capacitors - 593D107X0010D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D107X0010D2TE3
Tantalum Capacitors 593D107X0010D2TE3
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 10V 0.2 Ohm 20%, 7343-31; Capacitance Vishay - 65K2994 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V 0.2 Ohm 20%, 7343-31; Capacitance Vishay
65K2994
Tantalum Capacitor, 100Uf 10V 0.2 Ohm 20%, 7343-31; Capacitance Vishay 65K2994
TANTALUM CAPACITOR, 100UF 10V 0.2 OHM 20%, 7343-31; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 10V 0.2 OHM 20%, 7343-31; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Vishay - 69AH5018 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Vishay
69AH5018
Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Vishay 69AH5018
CAP, 100UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 100UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 10V 0.2 Ohm 20%, 7343-31, Full Reel; Capacitance Vishay - 27X7957 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V 0.2 Ohm 20%, 7343-31, Full Reel; Capacitance Vishay
27X7957
Tantalum Capacitor, 100Uf 10V 0.2 Ohm 20%, 7343-31, Full Reel; Capacitance Vishay 27X7957
TANTALUM CAPACITOR, 100UF 10V 0.2 OHM 20%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 10V 0.2 OHM 20%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 593D107X0010D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D107X0010D2TE3
Capacitors - Tantalum Capacitors 593D107X0010D2TE3
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site
CAP TANT 100UF 20% 10V 2917 - 874-593D107X0010D2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 100UF 20% 10V 2917
874-593D107X0010D2TE3
CAP TANT 100UF 20% 10V 2917 874-593D107X0010D2TE3
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1100-2-ND 718-1100-6-ND 59-593D107X0010D2TE3 2507724 593D107X0010D2TE3 70212855 593D107X0010D2TE3 65K2994 69AH5018 593D107X0010D2TE3 874-593D107X0010D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors CAPACITOR; TANTALUM; 100UF ;TOL+-20%; SMD; VOL-RTG 10V;EIA SIZE 7343-31 Tantalum Capacitors Tantalum Capacitor, 100Uf 10V 0.2 Ohm 20%, 7343-31; Capacitance Vishay Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Vishay Capacitors - Tantalum Capacitors CAP TANT 100UF 20% 10V 2917
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers