Vishay Intertechnology, Inc. Tantalum Capacitors 593D107X0004B2TE3

Description
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 450mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D107X0004B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D107X0004B2TE3-ND
Tantalum Capacitors 593D107X0004B2TE3-ND
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 450mOhm

100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 450mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D107X0004B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D107X0004B2TE3
Capacitors - Tantalum Capacitors 593D107X0004B2TE3
CAP TANT 100UF 20% 4V 1411

CAP TANT 100UF 20% 4V 1411

Supplier's Site
Tantalum Capacitors - 593D107X0004B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D107X0004B2TE3
Tantalum Capacitors 593D107X0004B2TE3
CAP TANT 100UF 20% 4V 1411

CAP TANT 100UF 20% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D107X0004B2TE3-ND 593D107X0004B2TE3 593D107X0004B2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers