TANTALUM CAPACITOR, 10UF 25V 0.45 OHM 10%, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Case Size:2312 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC8364 |
| Product Name | Tantalum Capacitor, 10Uf 25V 0.45 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 10 microF |