Vishay Precision Group Tantalum Capacitors 593D106X9020B2TE3

Description
Capacitor Tantalum SMT 593D 20V 10uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT 593D 20V 10uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6844459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844459
Tantalum Capacitors 6844459
Capacitor Tantalum SMT 593D 20V 10uF

Capacitor Tantalum SMT 593D 20V 10uF

Supplier's Site
Tantalum Capacitors - 6844459P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844459P
Tantalum Capacitors 6844459P
Capacitor Tantalum SMT 593D 20V 10uF

Capacitor Tantalum SMT 593D 20V 10uF

Supplier's Site
Tantalum Capacitors - 1708539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708539
Tantalum Capacitors 1708539
Capacitor Tantalum SMT 593D 20V 10uF

Capacitor Tantalum SMT 593D 20V 10uF

Supplier's Site
Tantalum Capacitors - 718-593D106X9020B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D106X9020B2TE3TR-ND
Tantalum Capacitors 718-593D106X9020B2TE3TR-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-593D106X9020B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D106X9020B2TE3CT-ND
Tantalum Capacitors 718-593D106X9020B2TE3CT-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-593D106X9020B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D106X9020B2TE3DKR-ND
Tantalum Capacitors 718-593D106X9020B2TE3DKR-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 20V Capacitor
59-593D106X9020B2TE3
SMD 10uF 20V Capacitor 59-593D106X9020B2TE3
Tantalum Capacitor 10uF 20V 10% SMD 1R 125C Product overview: 593D106X9020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9020B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 10uF 20V 10% SMD 1R 125C Product overview: 593D106X9020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9020B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D106X9020B2TE3 - 1006206-593D106X9020B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D106X9020B2TE3
1006206-593D106X9020B2TE3
Tantalum Capacitors - 593D106X9020B2TE3 1006206-593D106X9020B2TE3
Manufacturer: Vishay Win Source Part Number: 1006206-593D106X9020 B2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.083" (2.11mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Manufacturer Size Code: B ESR: 1 Ohm Family Name: 593D Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Alternative Parts (Cross-Reference): T495B106K020ASE1K0; TA020TCR106KBR; T493B106K020CB6420; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1006206-593D106X9020B2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.083" (2.11mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±10%
Manufacturer Size Code: B
ESR: 1 Ohm
Family Name: 593D
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Alternative Parts (Cross-Reference): T495B106K020ASE1K0; TA020TCR106KBR; T493B106K020CB6420;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tantalum Capacitors - 593D106X9020B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D106X9020B2TE3
Tantalum Capacitors 593D106X9020B2TE3
CAP TANT 10UF 10% 20V 1411

CAP TANT 10UF 10% 20V 1411

Supplier's Site Datasheet
Tantalum Capacitors - 593D106X9020B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D106X9020B2TE3
Tantalum Capacitors 593D106X9020B2TE3
CAP TANT 10UF 10% 20V 1411

CAP TANT 10UF 10% 20V 1411

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 20V; Capacitance Vishay - 65K2988 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 20V; Capacitance Vishay
65K2988
Capacitor Tant, 10Uf, 20V; Capacitance Vishay 65K2988
CAPACITOR TANT, 10UF, 20V; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:290mA; Product Length:3.5mm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 20V; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:290mA; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 20V, 1 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 65K2989 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 20V, 1 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
65K2989
Tantalum Capacitor, 10Uf, 20V, 1 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 65K2989
TANTALUM CAPACITOR, 10UF, 20V, 1 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 20V, 1 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D106X9020B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D106X9020B2TE3
Capacitors - Tantalum Capacitors 593D106X9020B2TE3
CAP TANT 10UF 10% 20V 1411

CAP TANT 10UF 10% 20V 1411

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6844459 6844459P 718-593D106X9020B2TE3TR-ND 718-593D106X9020B2TE3DKR-ND 59-593D106X9020B2TE3 1006206-593D106X9020B2TE3 593D106X9020B2TE3 593D106X9020B2TE3 65K2988 593D106X9020B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 10uF 20V Capacitor Tantalum Capacitors - 593D106X9020B2TE3 Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 20V; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TXA685M050P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details