Vishay Precision Group Tantalum Capacitors 593D106X9016B2TE3

Description
Tantalum Capacitor SMD 10uF 16V 10%
Request a Quote Datasheet
Description
Tantalum Capacitor SMD 10uF 16V 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2507719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507719
Tantalum Capacitors 2507719
Tantalum Capacitor SMD 10uF 16V 10%

Tantalum Capacitor SMD 10uF 16V 10%

Supplier's Site
Tantalum Capacitors - 2507720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507720P
Tantalum Capacitors 2507720P
Tantalum Capacitor SMD 10uF 16V 10%

Tantalum Capacitor SMD 10uF 16V 10%

Supplier's Site
Tantalum Capacitors - 2507720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507720
Tantalum Capacitors 2507720
Tantalum Capacitor SMD 10uF 16V 10%

Tantalum Capacitor SMD 10uF 16V 10%

Supplier's Site
Tantalum Capacitors - 718-1927-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1927-2-ND
Tantalum Capacitors 718-1927-2-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1927-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1927-1-ND
Tantalum Capacitors 718-1927-1-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1927-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1927-6-ND
Tantalum Capacitors 718-1927-6-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D106X9016B2TE3 - 717276-593D106X9016B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D106X9016B2TE3
717276-593D106X9016B2TE3
Tantalum Capacitors - 593D106X9016B2TE3 717276-593D106X9016B2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 717276-593D106X9016B 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 800mOhm Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.11mm) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 717276-593D106X9016B2TE3
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 10μF
Tolerance: ±10%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 800mOhm
Manufacturer Size Code: B
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.11mm)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Buy Now
Singapore, Singapore
SMD 10uF 16V Capacitor
59-593D106X9016B2TE3
SMD 10uF 16V Capacitor 59-593D106X9016B2TE3
10uF 16V Tantalum Capacitor, 3528, 800mR ESR, 125°C, SMD Product overview: 593D106X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9016B2TE3 can be used for catalog matching and distributor lookup.

10uF 16V Tantalum Capacitor, 3528, 800mR ESR, 125°C, SMD Product overview: 593D106X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9016B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 16V, 0.8 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 35M4593 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 16V, 0.8 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
35M4593
Tantalum Capacitor, 10Uf 16V, 0.8 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 35M4593
TANTALUM CAPACITOR, 10UF 16V, 0.8 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.8ohm; Series Name:593DRoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 16V, 0.8 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.8ohm; Series Name:593DRoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 16V, Tant, Case B Rohs Compliant Vishay - 66AH8486 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case B Rohs Compliant Vishay
66AH8486
Cap, 10Uf, 16V, Tant, Case B Rohs Compliant Vishay 66AH8486
CAP, 10UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 10UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 16V, 0.8 Ohm, 0.1, 3528-21; Capacitance Vishay - 55R0408 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 16V, 0.8 Ohm, 0.1, 3528-21; Capacitance Vishay
55R0408
Tantalum Capacitor, 10Uf 16V, 0.8 Ohm, 0.1, 3528-21; Capacitance Vishay 55R0408
TANTALUM CAPACITOR, 10UF 16V, 0.8 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 16V, 0.8 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 593D106X9016B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D106X9016B2TE3
Tantalum Capacitors 593D106X9016B2TE3
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D106X9016B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D106X9016B2TE3
Capacitors - Tantalum Capacitors 593D106X9016B2TE3
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2507719 718-1927-2-ND 718-1927-6-ND 717276-593D106X9016B2TE3 59-593D106X9016B2TE3 35M4593 66AH8486 55R0408 593D106X9016B2TE3 593D106X9016B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 593D106X9016B2TE3 SMD 10uF 16V Capacitor Tantalum Capacitor, 10Uf 16V, 0.8 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay Cap, 10Uf, 16V, Tant, Case B Rohs Compliant Vishay Tantalum Capacitor, 10Uf 16V, 0.8 Ohm, 0.1, 3528-21; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TDL106K010S1B-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers