Vishay Precision Group Tantalum Capacitors - 593D106X9016A2TE3 593D106X9016A2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 709150-593D106X9016A 2TE3 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 1.7Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote
Description
Manufacturer: Vishay Sprague Win Source Part Number: 709150-593D106X9016A 2TE3 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 1.7Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 593D106X9016A2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for applications requiring low equivalent series resistance (ESR). It has a capacitance of 10 µF with a voltage rating of 16 V and a tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above +85 °C. This capacitor is surge current tested and is available in a molded case suitable for high-volume automated assembly processes. It features 100% matte tin terminations and is compliant with moisture sensitivity level 1. The capacitor is suitable for use in industrial, telecom infrastructure, and general-purpose applications.

Datasheet Summary
Powered by GS/AI

The 593D106X9016A2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for applications requiring low equivalent series resistance (ESR). It has a capacitance of 10 µF with a voltage rating of 16 V and a tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above +85 °C. This capacitor is surge current tested and is available in a molded case suitable for high-volume automated assembly processes. It features 100% matte tin terminations and is compliant with moisture sensitivity level 1. The capacitor is suitable for use in industrial, telecom infrastructure, and general-purpose applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D106X9016A2TE3 - 709150-593D106X9016A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D106X9016A2TE3
709150-593D106X9016A2TE3
Tantalum Capacitors - 593D106X9016A2TE3 709150-593D106X9016A2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 709150-593D106X9016A 2TE3 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 1.7Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Vishay Sprague
Win Source Part Number: 709150-593D106X9016A2TE3
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 10μF
Tolerance: ±10%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 1.7Ohm
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V Capacitor
59-593D106X9016A2TE3
SMD 10uF 16V Capacitor 59-593D106X9016A2TE3
Tantalum Cap 10uF 16V 10% 3216 SMD 1.7R 125C Product overview: 593D106X9016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9016A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 10uF 16V 10% 3216 SMD 1.7R 125C Product overview: 593D106X9016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9016A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D106X9016A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D106X9016A2TE3TR-ND
Tantalum Capacitors 718-593D106X9016A2TE3TR-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.7Ohm

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-593D106X9016A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D106X9016A2TE3DKR-ND
Tantalum Capacitors 718-593D106X9016A2TE3DKR-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.7Ohm

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-593D106X9016A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D106X9016A2TE3CT-ND
Tantalum Capacitors 718-593D106X9016A2TE3CT-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.7Ohm

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 6844443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844443
Tantalum Capacitors 6844443
Capacitor Tantalum SMT 593D 16V 10uF

Capacitor Tantalum SMT 593D 16V 10uF

Supplier's Site
Tantalum Capacitors - 6844443P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844443P
Tantalum Capacitors 6844443P
Capacitor Tantalum SMT 593D 16V 10uF

Capacitor Tantalum SMT 593D 16V 10uF

Supplier's Site
Tantalum Capacitors - 1708535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708535
Tantalum Capacitors 1708535
Capacitor Tantalum SMT 593D 16V 10uF

Capacitor Tantalum SMT 593D 16V 10uF

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
593D106X9016A2TE3
Capacitors >> Tantalum Capacitors 593D106X9016A2TE3
10uF 16V 1.7Ω ±10% CASE-A-3216 Tantalum Capacitors ROHS

10uF 16V 1.7Ω ±10% CASE-A-3216 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Cap, Tant, 10Uf, 16V, Case A; Capacitance Vishay - 41Y4399 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 10Uf, 16V, Case A; Capacitance Vishay
41Y4399
Cap, Tant, 10Uf, 16V, Case A; Capacitance Vishay 41Y4399
CAP, TANT, 10UF, 16V, CASE A; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:210mA; Qualification:- RoHS Compliant: Yes

CAP, TANT, 10UF, 16V, CASE A; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:210mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Vishay - 67AH3833 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Vishay
67AH3833
Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Vishay 67AH3833
CAP, 10UF, 16V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 10UF, 16V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site
Cap, Tant, 10Uf, 16V, Case A, Reel; Capacitance Vishay - 01N1746 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 10Uf, 16V, Case A, Reel; Capacitance Vishay
01N1746
Cap, Tant, 10Uf, 16V, Case A, Reel; Capacitance Vishay 01N1746
CAP, TANT, 10UF, 16V, CASE A, REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:210mA RoHS Compliant: Yes

CAP, TANT, 10UF, 16V, CASE A, REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:210mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D106X9016A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D106X9016A2TE3
Capacitors - Tantalum Capacitors 593D106X9016A2TE3
CAP TANT 10UF 10% 16V 1206

CAP TANT 10UF 10% 16V 1206

Supplier's Site
Tantalum Capacitors - 593D106X9016A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D106X9016A2TE3
Tantalum Capacitors 593D106X9016A2TE3
CAP TANT 10UF 10% 16V 1206

CAP TANT 10UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 709150-593D106X9016A2TE3 59-593D106X9016A2TE3 718-593D106X9016A2TE3TR-ND 718-593D106X9016A2TE3DKR-ND 6844443 6844443P 593D106X9016A2TE3 41Y4399 67AH3833 593D106X9016A2TE3 593D106X9016A2TE3
Product Name Tantalum Capacitors - 593D106X9016A2TE3 SMD 10uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Cap, Tant, 10Uf, 16V, Case A; Capacitance Vishay Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers