Vishay Precision Group Tantalum Capacitors 593D106X0020B2TE3

Description
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D106X0020B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D106X0020B2TE3DKR-ND
Tantalum Capacitors 718-593D106X0020B2TE3DKR-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-593D106X0020B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D106X0020B2TE3CT-ND
Tantalum Capacitors 718-593D106X0020B2TE3CT-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-593D106X0020B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D106X0020B2TE3TR-ND
Tantalum Capacitors 718-593D106X0020B2TE3TR-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 20V Capacitor
59-593D106X0020B2TE3
SMD 10uF 20V Capacitor 59-593D106X0020B2TE3
Tantalum Cap 10uF 20V 20% 125C SMD 3528 ESR 1R Product overview: 593D106X0020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X0020B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 10uF 20V 20% 125C SMD 3528 ESR 1R Product overview: 593D106X0020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X0020B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D106X0020B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D106X0020B2TE3
Tantalum Capacitors 593D106X0020B2TE3
CAP TANT 10UF 20% 20V 1411

CAP TANT 10UF 20% 20V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D106X0020B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D106X0020B2TE3
Capacitors - Tantalum Capacitors 593D106X0020B2TE3
CAP TANT 10UF 20% 20V 1411

CAP TANT 10UF 20% 20V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D106X0020B2TE3DKR-ND 718-593D106X0020B2TE3CT-ND 59-593D106X0020B2TE3 593D106X0020B2TE3 593D106X0020B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 20V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details