Vishay Intertechnology, Inc. Tantalum Capacitors 593D105X9025A2TE3

Description
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D105X9025A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D105X9025A2TE3DKR-ND
Tantalum Capacitors 718-593D105X9025A2TE3DKR-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-593D105X9025A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D105X9025A2TE3CT-ND
Tantalum Capacitors 718-593D105X9025A2TE3CT-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-593D105X9025A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D105X9025A2TE3TR-ND
Tantalum Capacitors 718-593D105X9025A2TE3TR-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 25V 4 Ohm Capacitor
59-593D105X9025A2TE3
SMD 1uF 25V 4 Ohm Capacitor 59-593D105X9025A2TE3
1uF 25V Tantalum Capacitor, 1206 SMD, 10% Tol, 4 Ohm ESR, 125°C Product overview: 593D105X9025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D105X9025A2TE3 can be used for catalog matching and distributor lookup.

1uF 25V Tantalum Capacitor, 1206 SMD, 10% Tol, 4 Ohm ESR, 125°C Product overview: 593D105X9025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D105X9025A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D105X9025A2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
593D105X9025A2TE3
Capacitors - Tantalum Capacitors 593D105X9025A2TE3
CAP TANT 1UF 10% 25V 1206

CAP TANT 1UF 10% 25V 1206

Supplier's Site
Tantalum Capacitors - 593D105X9025A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D105X9025A2TE3
Tantalum Capacitors 593D105X9025A2TE3
CAP TANT 1UF 10% 25V 1206

CAP TANT 1UF 10% 25V 1206

Supplier's Site Datasheet
Cap, 1Uf, 25V, Tant, Case A; Capacitance Vishay - 66AJ2049 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Tant, Case A; Capacitance Vishay
66AJ2049
Cap, 1Uf, 25V, Tant, Case A; Capacitance Vishay 66AJ2049
CAP, 1UF, 25V, TANT, CASE A; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA; Product Length:3.2mm RoHS Compliant: Yes

CAP, 1UF, 25V, TANT, CASE A; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 25V, Tant, Case A; Capacitance Vishay - 01N1711 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Tant, Case A; Capacitance Vishay
01N1711
Cap, 1Uf, 25V, Tant, Case A; Capacitance Vishay 01N1711
CAP, 1UF, 25V, TANT, CASE A; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA; Product Length:3.2mm RoHS Compliant: Yes

CAP, 1UF, 25V, TANT, CASE A; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D105X9025A2TE3DKR-ND 718-593D105X9025A2TE3CT-ND 59-593D105X9025A2TE3 593D105X9025A2TE3 593D105X9025A2TE3 66AJ2049
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 25V 4 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 1Uf, 25V, Tant, Case A; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers