Vishay Intertechnology, Inc. Tantalum Capacitors 593D105X0020A2TE3

Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D105X0020A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D105X0020A2TE3-ND
Tantalum Capacitors 593D105X0020A2TE3-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.5Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D105X0020A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D105X0020A2TE3
Capacitors - Tantalum Capacitors 593D105X0020A2TE3
CAP TANT 1UF 20% 20V 1206

CAP TANT 1UF 20% 20V 1206

Supplier's Site
Tantalum Capacitors - 593D105X0020A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D105X0020A2TE3
Tantalum Capacitors 593D105X0020A2TE3
CAP TANT 1UF 20% 20V 1206

CAP TANT 1UF 20% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D105X0020A2TE3-ND 593D105X0020A2TE3 593D105X0020A2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details