Vishay Intertechnology, Inc. Tantalum Capacitors 592D686X96R3D2T15H

Description
68µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 270mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 270mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D686X96R3D2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D686X96R3D2T15H-ND
Tantalum Capacitors 592D686X96R3D2T15H-ND
68µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 270mOhm

68µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 270mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D686X96R3D2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D686X96R3D2T15H
Tantalum Capacitors 592D686X96R3D2T15H
CAP TANT 68UF 10% 6.3V 2917

CAP TANT 68UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 592D686X96R3D2T15H-ND 592D686X96R3D2T15H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C133U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details