CAP TANT 68UF 10% 10V 2824 Product overview: 592D686X9010R2W15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D686X9010R2W15
68µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 200mOhm
CAP TANT 68UF 10% 10V 2824
Tantalum Capacitors - Solid SMD 68uF 10volts 10% R case Conformal
CAP TANT 68UF 10% 10V 2824
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-592D686X9010R2W15H | 592D686X9010R2W15H-ND | 592D686X9010R2W15H | 874-592D686X9010R2W15H | 592D686X9010R2W15H |
| Product Name | 68UF 10V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors - Solid SMD 68uF 10volts 10% R case Conformal | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |
| WVDC | 10 volts | 10 volts | 10 volts |