Vishay Intertechnology, Inc. Tantalum Capacitors 592D686X9010C2T15H

Description
68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 240mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 240mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D686X9010C2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D686X9010C2T15H-ND
Tantalum Capacitors 592D686X9010C2T15H-ND
68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 240mOhm

68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 240mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D686X9010C2T15H - 1006201-592D686X9010C2T15H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D686X9010C2T15H
1006201-592D686X9010C2T15H
Tantalum Capacitors - 592D686X9010C2T15H 1006201-592D686X9010C2T15H
Manufacturer: Vishay Win Source Part Number: 1006201-592D686X9010 C2T15H Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±10% Manufacturer Size Code: C ESR: 240 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1006201-592D686X9010C2T15H
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Capacitance: 68μF
Tolerance: ±10%
Manufacturer Size Code: C
ESR: 240 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
68UF 10V Capacitor
59-592D686X9010C2T15H
68UF 10V Capacitor 59-592D686X9010C2T15H
CAP TANT 68UF 10% 10V 2812 Product overview: 592D686X9010C2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D686X9010C2T15 H can be used for catalog matching and distributor lookup.

CAP TANT 68UF 10% 10V 2812 Product overview: 592D686X9010C2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D686X9010C2T15H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D686X9010C2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D686X9010C2T15H
Tantalum Capacitors 592D686X9010C2T15H
CAP TANT 68UF 10% 10V 2812

CAP TANT 68UF 10% 10V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D686X9010C2T15H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
592D686X9010C2T15H
Capacitors - Tantalum Capacitors 592D686X9010C2T15H
CAP TANT 68UF 10% 10V 2812

CAP TANT 68UF 10% 10V 2812

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 592D686X9010C2T15H-ND 1006201-592D686X9010C2T15H 59-592D686X9010C2T15H 592D686X9010C2T15H 592D686X9010C2T15H
Product Name Tantalum Capacitors Tantalum Capacitors - 592D686X9010C2T15H 68UF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814675 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 227UVK025MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers