Vishay Intertechnology, Inc. Tantalum Capacitors 592D686X0010B2T20H

Description
68µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 450mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D686X0010B2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D686X0010B2T20H-ND
Tantalum Capacitors 592D686X0010B2T20H-ND
68µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 450mOhm

68µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 450mOhm

Buy Now Datasheet
Singapore, Singapore
68UF 10V Capacitor
59-592D686X0010B2T20H
68UF 10V Capacitor 59-592D686X0010B2T20H
CAP TANT 68UF 20% 10V 1611 Product overview: 592D686X0010B2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D686X0010B2T20 H can be used for catalog matching and distributor lookup.

CAP TANT 68UF 20% 10V 1611 Product overview: 592D686X0010B2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D686X0010B2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D686X0010B2T20H - 764093-592D686X0010B2T20H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D686X0010B2T20H
764093-592D686X0010B2T20H
Tantalum Capacitors - 592D686X0010B2T20H 764093-592D686X0010B2T20H
Manufacturer: Vishay Sprague Win Source Part Number: 764093-592D686X0010B 2T20H Series: TANTAMOUNT, 592D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1611 (4028 Metric) Mounting: SMD Capacitance: 68μF Tolerance: ±20% ESR (Equivalent Series Resistance): 450 mOhm Manufacturer Size Code: B Categories: Capacitors Dimension: 0.157" L x 0.110" W (4.00mm x 2.80mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 10V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Sprague
Win Source Part Number: 764093-592D686X0010B2T20H
Series: TANTAMOUNT, 592D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1611 (4028 Metric)
Mounting: SMD
Capacitance: 68μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 450 mOhm
Manufacturer Size Code: B
Categories: Capacitors
Dimension: 0.157" L x 0.110" W (4.00mm x 2.80mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 10V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 592D686X0010B2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D686X0010B2T20H
Tantalum Capacitors 592D686X0010B2T20H
CAP TANT 68UF 20% 10V 1611

CAP TANT 68UF 20% 10V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 592D686X0010B2T20H-ND 59-592D686X0010B2T20H 764093-592D686X0010B2T20H 592D686X0010B2T20H
Product Name Tantalum Capacitors 68UF 10V Capacitor Tantalum Capacitors - 592D686X0010B2T20H Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC156K020P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers