Vishay Intertechnology, Inc. 470UF 6.3V Capacitor 592D477X06R3R2T20H

Description
CAP TANT 470UF 20% 6.3V 2824 Product overview: 592D477X06R3R2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D477X06R3R2T20 H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 470UF 20% 6.3V 2824 Product overview: 592D477X06R3R2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D477X06R3R2T20 H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470UF 6.3V Capacitor
59-592D477X06R3R2T20H
470UF 6.3V Capacitor 59-592D477X06R3R2T20H
CAP TANT 470UF 20% 6.3V 2824 Product overview: 592D477X06R3R2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D477X06R3R2T20 H can be used for catalog matching and distributor lookup.

CAP TANT 470UF 20% 6.3V 2824 Product overview: 592D477X06R3R2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D477X06R3R2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D477X06R3R2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D477X06R3R2T20H-ND
Tantalum Capacitors 592D477X06R3R2T20H-ND
470µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 100mOhm

470µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D477X06R3R2T20H - 907532-592D477X06R3R2T20H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D477X06R3R2T20H
907532-592D477X06R3R2T20H
Tantalum Capacitors - 592D477X06R3R2T20H 907532-592D477X06R3R2T20H
Manufacturer: Vishay Win Source Part Number: 907532-592D477X06R3R 2T20H Series: TANTAMOUNT®, 592D Operating Temperature Range: -55°C ~ 125°C Features: 470 µF Conformal Coated Tantalum Capacitors 6.3 V 2824 (7260 Metric) 100mOhm Package: 2824 (7260 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 907532-592D477X06R3R2T20H
Series: TANTAMOUNT®, 592D
Operating Temperature Range: -55°C ~ 125°C
Features: 470 µF Conformal Coated Tantalum Capacitors 6.3 V 2824 (7260 Metric) 100mOhm
Package: 2824 (7260 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 592D477X06R3R2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D477X06R3R2T20H
Tantalum Capacitors 592D477X06R3R2T20H
CAP TANT 470UF 20% 6.3V 2824

CAP TANT 470UF 20% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-592D477X06R3R2T20H 592D477X06R3R2T20H-ND 907532-592D477X06R3R2T20H 592D477X06R3R2T20H
Product Name 470UF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors - 592D477X06R3R2T20H Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 470 microF 470 microF 470 microF
WVDC 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers