Vishay Intertechnology, Inc. Tantalum Capacitors 592D477X06R3R2T16H

Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D477X06R3R2T16H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D477X06R3R2T16H-ND
Tantalum Capacitors 592D477X06R3R2T16H-ND
470µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm

470µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D477X06R3R2T16H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D477X06R3R2T16H
Tantalum Capacitors 592D477X06R3R2T16H
CAP TANT 470UF 20% 6.3V 2824

CAP TANT 470UF 20% 6.3V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D477X06R3R2T16H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D477X06R3R2T16H
Capacitors - Tantalum Capacitors 592D477X06R3R2T16H
CAP TANT 470UF 20% 6.3V 2824

CAP TANT 470UF 20% 6.3V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 592D477X06R3R2T16H-ND 592D477X06R3R2T16H 592D477X06R3R2T16H
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers