Vishay Intertechnology, Inc. Tantalum Capacitors - 592D477X06R3D2T20H 592D477X06R3D2T20H

Description
Manufacturer: Vishay Win Source Part Number: 1006199-592D477X06R3 D2T20H Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 470μF Tolerance: ±20% Manufacturer Size Code: D ESR: 100 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1006199-592D477X06R3 D2T20H Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 470μF Tolerance: ±20% Manufacturer Size Code: D ESR: 100 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D477X06R3D2T20H - 1006199-592D477X06R3D2T20H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D477X06R3D2T20H
1006199-592D477X06R3D2T20H
Tantalum Capacitors - 592D477X06R3D2T20H 1006199-592D477X06R3D2T20H
Manufacturer: Vishay Win Source Part Number: 1006199-592D477X06R3 D2T20H Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 470μF Tolerance: ±20% Manufacturer Size Code: D ESR: 100 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006199-592D477X06R3D2T20H
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 470μF
Tolerance: ±20%
Manufacturer Size Code: D
ESR: 100 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 592D477X06R3D2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D477X06R3D2T20H-ND
Tantalum Capacitors 592D477X06R3D2T20H-ND
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
470UF 6.3V Capacitor
59-592D477X06R3D2T20H
470UF 6.3V Capacitor 59-592D477X06R3D2T20H
CAP TANT 470UF 20% 6.3V 2917 Product overview: 592D477X06R3D2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D477X06R3D2T20 H can be used for catalog matching and distributor lookup.

CAP TANT 470UF 20% 6.3V 2917 Product overview: 592D477X06R3D2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D477X06R3D2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D477X06R3D2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D477X06R3D2T20H
Tantalum Capacitors 592D477X06R3D2T20H
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D477X06R3D2T20H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
592D477X06R3D2T20H
Capacitors - Tantalum Capacitors 592D477X06R3D2T20H
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1006199-592D477X06R3D2T20H 592D477X06R3D2T20H-ND 59-592D477X06R3D2T20H 592D477X06R3D2T20H 592D477X06R3D2T20H
Product Name Tantalum Capacitors - 592D477X06R3D2T20H Tantalum Capacitors 470UF 6.3V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitor - 101C232U100AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers