Vishay Intertechnology, Inc. Tantalum Capacitors 592D477X0004D2T14H

Description
470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D477X0004D2T14H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D477X0004D2T14H-ND
Tantalum Capacitors 592D477X0004D2T14H-ND
470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 140mOhm

470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D477X0004D2T14H - 907530-592D477X0004D2T14H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D477X0004D2T14H
907530-592D477X0004D2T14H
Tantalum Capacitors - 592D477X0004D2T14H 907530-592D477X0004D2T14H
Manufacturer: Vishay Win Source Part Number: 907530-592D477X0004D 2T14H Series: TANTAMOUNT®, 592D Operating Temperature Range: -55°C ~ 125°C Features: 470 µF Conformal Coated Tantalum Capacitors 4 V 2917 (7343 Metric) 140mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 907530-592D477X0004D2T14H
Series: TANTAMOUNT®, 592D
Operating Temperature Range: -55°C ~ 125°C
Features: 470 µF Conformal Coated Tantalum Capacitors 4 V 2917 (7343 Metric) 140mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Singapore, Singapore
470UF 4V Capacitor
59-592D477X0004D2T14H
470UF 4V Capacitor 59-592D477X0004D2T14H
CAP TANT 470UF 20% 4V 2917 Product overview: 592D477X0004D2T14H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D477X0004D2T14 H can be used for catalog matching and distributor lookup.

CAP TANT 470UF 20% 4V 2917 Product overview: 592D477X0004D2T14H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D477X0004D2T14H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D477X0004D2T14H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D477X0004D2T14H
Tantalum Capacitors 592D477X0004D2T14H
CAP TANT 470UF 20% 4V 2917

CAP TANT 470UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 592D477X0004D2T14H-ND 907530-592D477X0004D2T14H 59-592D477X0004D2T14H 592D477X0004D2T14H
Product Name Tantalum Capacitors Tantalum Capacitors - 592D477X0004D2T14H 470UF 4V Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 135LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers