47µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
CAP TANT 47UF 10% 6.3V 1507
CAP TANT 47UF 10% 6.3V 1507
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 592D476X96R3A2T15H-ND | 592D476X96R3A2T15H | 592D476X96R3A2T15H |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |