Vishay Intertechnology, Inc. Tantalum Capacitors 592D476X06R3A2T13H

Description
47µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D476X06R3A2T13H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D476X06R3A2T13H-ND
Tantalum Capacitors 592D476X06R3A2T13H-ND
47µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm

47µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 592D476X06R3A2T13H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D476X06R3A2T13H
Tantalum Capacitors 592D476X06R3A2T13H
CAP TANT 47UF 20% 6.3V 1507

CAP TANT 47UF 20% 6.3V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 592D476X06R3A2T13H-ND 592D476X06R3A2T13H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 157SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details