Vishay Intertechnology, Inc. Tantalum Capacitors 592D475X9035C2T15H

Description
4.7µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 2.8Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D475X9035C2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D475X9035C2T15H-ND
Tantalum Capacitors 592D475X9035C2T15H-ND
4.7µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 2.8Ohm

4.7µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 592D475X9035C2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D475X9035C2T15H
Tantalum Capacitors 592D475X9035C2T15H
CAP TANT 4.7UF 10% 35V 2812

CAP TANT 4.7UF 10% 35V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D475X9035C2T15H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D475X9035C2T15H
Capacitors - Tantalum Capacitors 592D475X9035C2T15H
CAP TANT 4.7UF 10% 35V 2812

CAP TANT 4.7UF 10% 35V 2812

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 592D475X9035C2T15H-ND 592D475X9035C2T15H 592D475X9035C2T15H
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitor, 4.7Uf, 20V, Radial 10%; Capacitance Cornell Dubilier - 75M8176 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details