Vishay Intertechnology, Inc. Tantalum Capacitors 592D337X96R3D2T20H

Description
330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D337X96R3D2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D337X96R3D2T20H-ND
Tantalum Capacitors 592D337X96R3D2T20H-ND
330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm

330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D337X96R3D2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D337X96R3D2T20H
Tantalum Capacitors 592D337X96R3D2T20H
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D337X96R3D2T20H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D337X96R3D2T20H
Capacitors - Tantalum Capacitors 592D337X96R3D2T20H
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 592D337X96R3D2T20H-ND 592D337X96R3D2T20H 592D337X96R3D2T20H
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C473T010AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF
View Details
4 suppliers