Vishay Intertechnology, Inc. Tantalum Capacitors 592D337X06R3R2T15H

Description
330µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 180mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 180mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D337X06R3R2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D337X06R3R2T15H-ND
Tantalum Capacitors 592D337X06R3R2T15H-ND
330µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 180mOhm

330µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 180mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 592D337X06R3R2T15H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D337X06R3R2T15H
Capacitors - Tantalum Capacitors 592D337X06R3R2T15H
CAP TANT 330UF 20% 6.3V 2824

CAP TANT 330UF 20% 6.3V 2824

Supplier's Site
Tantalum Capacitors - 592D337X06R3R2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D337X06R3R2T15H
Tantalum Capacitors 592D337X06R3R2T15H
CAP TANT 330UF 20% 6.3V 2824

CAP TANT 330UF 20% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 592D337X06R3R2T15H-ND 592D337X06R3R2T15H 592D337X06R3R2T15H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491A105K010AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details