Vishay Intertechnology, Inc. Tantalum Capacitors 592D336X96R3S2T13H

Description
33µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.3Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D336X96R3S2T13H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D336X96R3S2T13H-ND
Tantalum Capacitors 592D336X96R3S2T13H-ND
33µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.3Ohm

33µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 592D336X96R3S2T13H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D336X96R3S2T13H
Tantalum Capacitors 592D336X96R3S2T13H
CAP TANT 33UF 10% 6.3V 1206

CAP TANT 33UF 10% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 592D336X96R3S2T13H-ND 592D336X96R3S2T13H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details