Vishay Intertechnology, Inc. Tantalum Capacitors 592D227X96R3C2T20H

Description
220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 150mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D227X96R3C2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D227X96R3C2T20H-ND
Tantalum Capacitors 592D227X96R3C2T20H-ND
220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 150mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 592D227X96R3C2T20H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D227X96R3C2T20H
Capacitors - Tantalum Capacitors 592D227X96R3C2T20H
CAP TANT 220UF 10% 6.3V 2812

CAP TANT 220UF 10% 6.3V 2812

Supplier's Site
Tantalum Capacitors - 592D227X96R3C2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D227X96R3C2T20H
Tantalum Capacitors 592D227X96R3C2T20H
CAP TANT 220UF 10% 6.3V 2812

CAP TANT 220UF 10% 6.3V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 592D227X96R3C2T20H-ND 592D227X96R3C2T20H 592D227X96R3C2T20H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 226SVL035MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details