Vishay Intertechnology, Inc. Tantalum Capacitors 592D226X06R3A2T13H

Description
22µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.5Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D226X06R3A2T13H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D226X06R3A2T13H-ND
Tantalum Capacitors 592D226X06R3A2T13H-ND
22µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.5Ohm

22µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 592D226X06R3A2T13H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D226X06R3A2T13H
Tantalum Capacitors 592D226X06R3A2T13H
CAP TANT 22UF 20% 6.3V 1507

CAP TANT 22UF 20% 6.3V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 592D226X06R3A2T13H-ND 592D226X06R3A2T13H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details