Tantalum Capacitor 1500uF 6.3V 20% SMD 2824 120mR Product overview: 592D158X06R3R2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D158X06R3R2T20
1500µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm
1500µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm
1500µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm
CAP TANT 1500UF 20% 6.3V 2824
CAP TANT 1500UF 20% 6.3V 2824
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 592D Series, 1500 F, 20%, 6.3 V RoHS Compliant: Yes
CAP, 1500UF, 6.3V, TANT, CASE R ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-592D158X06R3R2T20H | 718-1386-6-ND | 718-1386-1-ND | 592D158X06R3R2T20H | 592D158X06R3R2T20H | 97M3474 |
| Product Name | SMD 1500uF 6.3V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 1500 F, 20%, 6.3 V Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |