Vishay Intertechnology, Inc. Tantalum Capacitors 592D157X9016D2T20H

Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D157X9016D2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D157X9016D2T20H-ND
Tantalum Capacitors 592D157X9016D2T20H-ND
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 16V 0.1 Ohm Capacitor
59-592D157X9016D2T20H
SMD 150uF 16V 0.1 Ohm Capacitor 59-592D157X9016D2T20H
Cap Tant Solid 150uF 16V D CASE 10% (7.5 X 4.3 X 2mm) Pad SMD 0.1 Ohm 125°C T/R Product overview: 592D157X9016D2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D157X9016D2T20 H can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 16V D CASE 10% (7.5 X 4.3 X 2mm) Pad SMD 0.1 Ohm 125°C T/R Product overview: 592D157X9016D2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D157X9016D2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D157X9016D2T20H - 856619-592D157X9016D2T20H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D157X9016D2T20H
856619-592D157X9016D2T20H
Tantalum Capacitors - 592D157X9016D2T20H 856619-592D157X9016D2T20H
Manufacturer: Vishay Win Source Part Number: 856619-592D157X9016D 2T20H Series: TANTAMOUNT®, 592D Features: 150 µF Tantalum Capacitors 16 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 856619-592D157X9016D2T20H
Series: TANTAMOUNT®, 592D
Features: 150 µF Tantalum Capacitors 16 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 592D157X9016D2T20H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
592D157X9016D2T20H
Capacitors - Tantalum Capacitors 592D157X9016D2T20H
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site
Tantalum Capacitors - 592D157X9016D2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D157X9016D2T20H
Tantalum Capacitors 592D157X9016D2T20H
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 592D157X9016D2T20H-ND 59-592D157X9016D2T20H 856619-592D157X9016D2T20H 592D157X9016D2T20H 592D157X9016D2T20H
Product Name Tantalum Capacitors SMD 150uF 16V 0.1 Ohm Capacitor Tantalum Capacitors - 592D157X9016D2T20H Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers