CAP TANT 150UF 20% 10V 2812 Product overview: 592D157X0010C2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D157X0010C2T15
150µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 170mOhm
CAP TANT 150UF 20% 10V 2812
CAP TANT 150UF 20% 10V 2812
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-592D157X0010C2T15H | 592D157X0010C2T15H-ND | 592D157X0010C2T15H | 592D157X0010C2T15H |
| Product Name | 150UF 10V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |
| WVDC | 10 volts | 10 volts |