15µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 1.7Ohm
CAP TANT 15UF 10% 6.3V 1611
CAP TANT 15UF 10% 6.3V 1611
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 592D156X96R3B2T15H-ND | 88K9018 | 592D156X96R3B2T15H | 592D156X96R3B2T15H |
| Product Name | Tantalum Capacitors | 592D156X96R3B2T15H Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |