Vishay Intertechnology, Inc. Tantalum Capacitors - 592D108X96R3X2T20H 592D108X96R3X2T20H

Description
Manufacturer: Vishay Sprague Win Source Part Number: 764087-592D108X96R3X 2T20H Series: TANTAMOUNT, 592D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 5829 (14574 Metric) Mounting: SMD Capacitance: 1000μF Tolerance: ±10% ESR (Equivalent Series Resistance): 40 mOhm Manufacturer Size Code: X Family Name: 592D Categories: Capacitors Dimension: 0.571" L x 0.290" W (14.50mm x 7.37mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): 592D108X96R3X4T20H; 592D108X96R3X8T20H; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 764087-592D108X96R3X 2T20H Series: TANTAMOUNT, 592D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 5829 (14574 Metric) Mounting: SMD Capacitance: 1000μF Tolerance: ±10% ESR (Equivalent Series Resistance): 40 mOhm Manufacturer Size Code: X Family Name: 592D Categories: Capacitors Dimension: 0.571" L x 0.290" W (14.50mm x 7.37mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): 592D108X96R3X4T20H; 592D108X96R3X8T20H; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D108X96R3X2T20H - 764087-592D108X96R3X2T20H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D108X96R3X2T20H
764087-592D108X96R3X2T20H
Tantalum Capacitors - 592D108X96R3X2T20H 764087-592D108X96R3X2T20H
Manufacturer: Vishay Sprague Win Source Part Number: 764087-592D108X96R3X 2T20H Series: TANTAMOUNT, 592D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 5829 (14574 Metric) Mounting: SMD Capacitance: 1000μF Tolerance: ±10% ESR (Equivalent Series Resistance): 40 mOhm Manufacturer Size Code: X Family Name: 592D Categories: Capacitors Dimension: 0.571" L x 0.290" W (14.50mm x 7.37mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): 592D108X96R3X4T20H; 592D108X96R3X8T20H; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 764087-592D108X96R3X2T20H
Series: TANTAMOUNT, 592D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 5829 (14574 Metric)
Mounting: SMD
Capacitance: 1000μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 40 mOhm
Manufacturer Size Code: X
Family Name: 592D
Categories: Capacitors
Dimension: 0.571" L x 0.290" W (14.50mm x 7.37mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): 592D108X96R3X4T20H; 592D108X96R3X8T20H;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 718-1405-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1405-6-ND
Tantalum Capacitors 718-1405-6-ND
1000µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 40mOhm

1000µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1405-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1405-2-ND
Tantalum Capacitors 718-1405-2-ND
1000µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 40mOhm

1000µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1405-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1405-1-ND
Tantalum Capacitors 718-1405-1-ND
1000µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 40mOhm

1000µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 40mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 1000uF 6.3V 0.04 Ohm Capacitor
59-592D108X96R3X2T20H
SMD 1000uF 6.3V 0.04 Ohm Capacitor 59-592D108X96R3X2T20H
Cap Tant Solid 1000uF 6.3V X CASE 10% (14.5 X 7.37 X 2mm) Pad SMD 0.04 Ohm 125°C T/R Product overview: 592D108X96R3X2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, 0.04 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D108X96R3X2T20 H can be used for catalog matching and distributor lookup.

Cap Tant Solid 1000uF 6.3V X CASE 10% (14.5 X 7.37 X 2mm) Pad SMD 0.04 Ohm 125°C T/R Product overview: 592D108X96R3X2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, 0.04 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D108X96R3X2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D108X96R3X2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D108X96R3X2T20H
Tantalum Capacitors 592D108X96R3X2T20H
CAP TANT 1000UF 10% 6.3V 5829

CAP TANT 1000UF 10% 6.3V 5829

Supplier's Site Datasheet
CAP TANT 1000UF 6.3V 10% 5829 - 874-592D108X96R3X2T20H - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1000UF 6.3V 10% 5829
874-592D108X96R3X2T20H
CAP TANT 1000UF 6.3V 10% 5829 874-592D108X96R3X2T20H
CAP TANT 1000UF 6.3V 10% 5829

CAP TANT 1000UF 6.3V 10% 5829

Supplier's Site
Capacitors - Tantalum Capacitors - 592D108X96R3X2T20H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
592D108X96R3X2T20H
Capacitors - Tantalum Capacitors 592D108X96R3X2T20H
CAP TANT 1000UF 10% 6.3V 5829

CAP TANT 1000UF 10% 6.3V 5829

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 764087-592D108X96R3X2T20H 718-1405-6-ND 718-1405-2-ND 59-592D108X96R3X2T20H 592D108X96R3X2T20H 874-592D108X96R3X2T20H 592D108X96R3X2T20H
Product Name Tantalum Capacitors - 592D108X96R3X2T20H Tantalum Capacitors Tantalum Capacitors SMD 1000uF 6.3V 0.04 Ohm Capacitor Tantalum Capacitors CAP TANT 1000UF 6.3V 10% 5829 Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TDC106M035NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers