Vishay Intertechnology, Inc. Tantalum Capacitors 592D108X06R3X2T20H

Description
1000µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 40mOhm
Request a Quote Datasheet
Description
1000µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D108X06R3X2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D108X06R3X2T20H-ND
Tantalum Capacitors 592D108X06R3X2T20H-ND
1000µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 40mOhm

1000µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 40mOhm

Buy Now Datasheet
Singapore, Singapore
1000UF 6.3V Capacitor
59-592D108X06R3X2T20H
1000UF 6.3V Capacitor 59-592D108X06R3X2T20H
CAP TANT 1000UF 20% 6.3V 5829 Product overview: 592D108X06R3X2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D108X06R3X2T20 H can be used for catalog matching and distributor lookup.

CAP TANT 1000UF 20% 6.3V 5829 Product overview: 592D108X06R3X2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D108X06R3X2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D108X06R3X2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D108X06R3X2T20H
Tantalum Capacitors 592D108X06R3X2T20H
CAP TANT 1000UF 20% 6.3V 5829

CAP TANT 1000UF 20% 6.3V 5829

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D108X06R3X2T20H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
592D108X06R3X2T20H
Capacitors - Tantalum Capacitors 592D108X06R3X2T20H
CAP TANT 1000UF 20% 6.3V 5829

CAP TANT 1000UF 20% 6.3V 5829

Supplier's Site
Tantalum Capacitor, 1000Uf 6.3V, 0.04 Ohm, 0.1, Smd; Capacitance Vishay - 08J0465 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1000Uf 6.3V, 0.04 Ohm, 0.1, Smd; Capacitance Vishay
08J0465
Tantalum Capacitor, 1000Uf 6.3V, 0.04 Ohm, 0.1, Smd; Capacitance Vishay 08J0465
TANTALUM CAPACITOR, 1000UF 6.3V, 0.04 OHM, 0.1, SMD; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:5829 [14574 Metric]; Capacitance Tolerance:± 10%; ESR:0.04ohm; Manufacturer Size Code:X; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1000UF 6.3V, 0.04 OHM, 0.1, SMD; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:5829 [14574 Metric]; Capacitance Tolerance:± 10%; ESR:0.04ohm; Manufacturer Size Code:X; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 1000Uf 6.3V, 0.04 Ohm, 0.1, Smd; Capacitance Vishay - 08J0470 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1000Uf 6.3V, 0.04 Ohm, 0.1, Smd; Capacitance Vishay
08J0470
Capacitor Tant, 1000Uf 6.3V, 0.04 Ohm, 0.1, Smd; Capacitance Vishay 08J0470
CAPACITOR TANT, 1000UF 6.3V, 0.04 OHM, 0.1, SMD; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:5829 [14574 Metric]; Capacitance Tolerance:± 10%; ESR:0.04ohm; Manufacturer Size Code:X; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 1000UF 6.3V, 0.04 OHM, 0.1, SMD; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:5829 [14574 Metric]; Capacitance Tolerance:± 10%; ESR:0.04ohm; Manufacturer Size Code:X; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 592D108X06R3X2T20H-ND 59-592D108X06R3X2T20H 592D108X06R3X2T20H 592D108X06R3X2T20H 08J0465
Product Name Tantalum Capacitors 1000UF 6.3V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 1000Uf 6.3V, 0.04 Ohm, 0.1, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers