Vishay Intertechnology, Inc. SMD 6.3V Capacitor 592D108X06R3R2T20H

Description
Tantalum Cap 1mF 6.3V 20% 2824 SMD 200mR 125C T/R Product overview: 592D108X06R3R2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D108X06R3R2T20 H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Cap 1mF 6.3V 20% 2824 SMD 200mR 125C T/R Product overview: 592D108X06R3R2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D108X06R3R2T20 H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.3V Capacitor
59-592D108X06R3R2T20H
SMD 6.3V Capacitor 59-592D108X06R3R2T20H
Tantalum Cap 1mF 6.3V 20% 2824 SMD 200mR 125C T/R Product overview: 592D108X06R3R2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D108X06R3R2T20 H can be used for catalog matching and distributor lookup.

Tantalum Cap 1mF 6.3V 20% 2824 SMD 200mR 125C T/R Product overview: 592D108X06R3R2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D108X06R3R2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-592D108X06R3R2T20HDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D108X06R3R2T20HDKR-ND
Tantalum Capacitors 718-592D108X06R3R2T20HDKR-ND
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm

1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-592D108X06R3R2T20HTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D108X06R3R2T20HTR-ND
Tantalum Capacitors 718-592D108X06R3R2T20HTR-ND
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm

1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-592D108X06R3R2T20HCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D108X06R3R2T20HCT-ND
Tantalum Capacitors 718-592D108X06R3R2T20HCT-ND
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm

1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 1000 F, 20%, 6.3 V Rohs Compliant Vishay - 97M3472 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 1000 F, 20%, 6.3 V Rohs Compliant Vishay
97M3472
Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 1000 F, 20%, 6.3 V Rohs Compliant Vishay 97M3472
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 592D Series, 1000 F, 20%, 6.3 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 592D Series, 1000 F, 20%, 6.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D108X06R3R2T20H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
592D108X06R3R2T20H
Capacitors - Tantalum Capacitors 592D108X06R3R2T20H
CAP TANT 1000UF 20% 6.3V 2824

CAP TANT 1000UF 20% 6.3V 2824

Supplier's Site
Tantalum Capacitors - 592D108X06R3R2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D108X06R3R2T20H
Tantalum Capacitors 592D108X06R3R2T20H
CAP TANT 1000UF 20% 6.3V 2824

CAP TANT 1000UF 20% 6.3V 2824

Supplier's Site Datasheet
Tantalum Capacitors - 592D108X06R3R2T20H - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
592D108X06R3R2T20H
Tantalum Capacitors 592D108X06R3R2T20H
CAP TANT 1000UF 20% 6.3V 2824

CAP TANT 1000UF 20% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-592D108X06R3R2T20H 718-592D108X06R3R2T20HDKR-ND 718-592D108X06R3R2T20HTR-ND 97M3472 592D108X06R3R2T20H 592D108X06R3R2T20H 592D108X06R3R2T20H
Product Name SMD 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 1000 F, 20%, 6.3 V Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details