Vishay Intertechnology, Inc. Tantalum Capacitors - 592D107X06R3B2T20H 592D107X06R3B2T20H

Description
Manufacturer: Vishay Win Source Part Number: 1006191-592D107X06R3 B2T20H Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: B ESR: 450 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.157" L x 0.110" W (4.00mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1006191-592D107X06R3 B2T20H Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: B ESR: 450 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.157" L x 0.110" W (4.00mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D107X06R3B2T20H - 1006191-592D107X06R3B2T20H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D107X06R3B2T20H
1006191-592D107X06R3B2T20H
Tantalum Capacitors - 592D107X06R3B2T20H 1006191-592D107X06R3B2T20H
Manufacturer: Vishay Win Source Part Number: 1006191-592D107X06R3 B2T20H Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: B ESR: 450 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.157" L x 0.110" W (4.00mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006191-592D107X06R3B2T20H
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 100μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 450 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.157" L x 0.110" W (4.00mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100UF 6.3V Capacitor
59-592D107X06R3B2T20H
100UF 6.3V Capacitor 59-592D107X06R3B2T20H
CAP TANT 100UF 20% 6.3V 1611 Product overview: 592D107X06R3B2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D107X06R3B2T20 H can be used for catalog matching and distributor lookup.

CAP TANT 100UF 20% 6.3V 1611 Product overview: 592D107X06R3B2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D107X06R3B2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D107X06R3B2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D107X06R3B2T20H-ND
Tantalum Capacitors 592D107X06R3B2T20H-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 450mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D107X06R3B2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D107X06R3B2T20H
Tantalum Capacitors 592D107X06R3B2T20H
CAP TANT 100UF 20% 6.3V 1611

CAP TANT 100UF 20% 6.3V 1611

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1006191-592D107X06R3B2T20H 59-592D107X06R3B2T20H 592D107X06R3B2T20H-ND 592D107X06R3B2T20H
Product Name Tantalum Capacitors - 592D107X06R3B2T20H 100UF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525005P60BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers