Vishay Intertechnology, Inc. Tantalum Capacitors 592D107X0010B2T20H

Description
100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D107X0010B2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D107X0010B2T20H-ND
Tantalum Capacitors 592D107X0010B2T20H-ND
100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

Buy Now Datasheet
Singapore, Singapore
100UF 10V Capacitor
59-592D107X0010B2T20H
100UF 10V Capacitor 59-592D107X0010B2T20H
CAP TANT 100UF 20% 10V 1611 Product overview: 592D107X0010B2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D107X0010B2T20 H can be used for catalog matching and distributor lookup.

CAP TANT 100UF 20% 10V 1611 Product overview: 592D107X0010B2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D107X0010B2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1124490-592D107X0010B2T20H - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1124490-592D107X0010B2T20H
Capacitors - Tantalum Capacitors 1124490-592D107X0010B2T20H
Win Source Part Number: 1124490-592D107X0010 B2T20H Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 592D Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 400mOhm Manufacturer Size Code: B Package / Case: 1611 (4028 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.110" W (4.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1124490-592D107X0010B2T20H
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 592D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 400mOhm
Manufacturer Size Code: B
Package / Case: 1611 (4028 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.110" W (4.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Tantalum Capacitors - 592D107X0010B2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D107X0010B2T20H
Tantalum Capacitors 592D107X0010B2T20H
CAP TANT 100UF 20% 10V 1611

CAP TANT 100UF 20% 10V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 592D107X0010B2T20H-ND 59-592D107X0010B2T20H 1124490-592D107X0010B2T20H 592D107X0010B2T20H
Product Name Tantalum Capacitors 100UF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Tantalum Capacitors - T491X157K016AS-F - 796066-T491X157K016AS-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF
View Details
3 suppliers
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details