Vishay Intertechnology, Inc. Tantalum Capacitors 592D107X0004B2T20H

Description
100µF Conformal Coated Tantalum Capacitors 4V 1611 (4028 Metric) 200mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 4V 1611 (4028 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D107X0004B2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D107X0004B2T20H-ND
Tantalum Capacitors 592D107X0004B2T20H-ND
100µF Conformal Coated Tantalum Capacitors 4V 1611 (4028 Metric) 200mOhm

100µF Conformal Coated Tantalum Capacitors 4V 1611 (4028 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D107X0004B2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D107X0004B2T20H
Tantalum Capacitors 592D107X0004B2T20H
CAP TANT 100UF 20% 4V 1611

CAP TANT 100UF 20% 4V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 592D107X0004B2T20H-ND 592D107X0004B2T20H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details