10µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 1.7Ohm
TANTALUM CAPACITOR, 10UF, 10V, 1.7 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:220mARoHS Compliant: Yes
CAP TANT 10UF 10% 10V 1611
CAP TANT 10UF 10% 10V 1611
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 592D106X9010B2T15H-ND | 52F8081 | 592D106X9010B2T15H | 592D106X9010B2T15H |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 10V, 1.7 Ohm, 0.1, Smd; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |